Anatech Electronics, Inc. 2300 MHz ceramic Band Pass filter AM2300B1587

Description
2300 MHz ceramic Band Pass filter
Request a Quote
Description
2300 MHz ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz ceramic Band Pass filter - AM2300B1587 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz ceramic Band Pass filter
AM2300B1587
2300 MHz ceramic Band Pass filter AM2300B1587
2300 MHz ceramic Band Pass filter

2300 MHz ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2300B1587
Product Name 2300 MHz ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2300 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details