Anatech Electronics, Inc. 2300 MHz Ceramic Band Pass Filter AM2300B1349

Description
2300 MHz Ceramic Band Pass Filter
Request a Quote
Description
2300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Ceramic Band Pass Filter - AM2300B1349 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Ceramic Band Pass Filter
AM2300B1349
2300 MHz Ceramic Band Pass Filter AM2300B1349
2300 MHz Ceramic Band Pass Filter

2300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2300B1349
Product Name 2300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2300 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details