Anatech Electronics, Inc. 2275 MHz Ceramic Band Pass Filter AM2275B1604

Description
2275 MHz Ceramic Band Pass Filter
Request a Quote
Description
2275 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2275 MHz Ceramic Band Pass Filter - AM2275B1604 - Anatech Electronics, Inc.
Garfield, NJ, United States
2275 MHz Ceramic Band Pass Filter
AM2275B1604
2275 MHz Ceramic Band Pass Filter AM2275B1604
2275 MHz Ceramic Band Pass Filter

2275 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2275B1604
Product Name 2275 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2275 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details