Anatech Electronics, Inc. 2250 MHz Ceramic Band Pass Filter AM2250B1436

Description
2250 MHz Ceramic Band Pass Filter
Request a Quote
Description
2250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Ceramic Band Pass Filter - AM2250B1436 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Ceramic Band Pass Filter
AM2250B1436
2250 MHz Ceramic Band Pass Filter AM2250B1436
2250 MHz Ceramic Band Pass Filter

2250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2250B1436
Product Name 2250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2250 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details