Anatech Electronics, Inc. 2185 MHz Ceramic Band Pass Filter AM2185B1594

Description
2185 MHz Ceramic Band Pass Filter
Request a Quote
Description
2185 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2185 MHz Ceramic Band Pass Filter - AM2185B1594 - Anatech Electronics, Inc.
Garfield, NJ, United States
2185 MHz Ceramic Band Pass Filter
AM2185B1594
2185 MHz Ceramic Band Pass Filter AM2185B1594
2185 MHz Ceramic Band Pass Filter

2185 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2185B1594
Product Name 2185 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2185 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details