Anatech Electronics, Inc.
2100 MHz Saw Filter
AM2100S834
Description
2100 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2100 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM2100S834 |
|
Product Name
|
2100 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2100 MHz
|
|
Bandwidth
|
20000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
12000 kHz
View Details