Anatech Electronics, Inc. 21.4 MHz Crystal Band Pass Filter AM21.4CR348

Description
21.4 MHz Crystal Band Pass Filter
Request a Quote
Description
21.4 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.4 MHz Crystal Band Pass Filter - AM21.4CR348 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.4 MHz Crystal Band Pass Filter
AM21.4CR348
21.4 MHz Crystal Band Pass Filter AM21.4CR348
21.4 MHz Crystal Band Pass Filter

21.4 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM21.4CR348
Product Name 21.4 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 21.4 MHz
Bandwidth 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details