Anatech Electronics, Inc. 2085 MHz Wireless Saw Filter AM2085S344

Description
2085 MHz Wireless Saw Filter
Request a Quote
Description
2085 MHz Wireless Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2085 MHz Wireless Saw Filter - AM2085S344 - Anatech Electronics, Inc.
Garfield, NJ, United States
2085 MHz Wireless Saw Filter
AM2085S344
2085 MHz Wireless Saw Filter AM2085S344
2085 MHz Wireless Saw Filter

2085 MHz Wireless Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2085S344
Product Name 2085 MHz Wireless Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2085 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details