Anatech Electronics, Inc. 2077 MHz Wireless Saw Filter AM2077S342

Description
2077 MHz Wireless Saw Filter
Request a Quote
Description
2077 MHz Wireless Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2077 MHz Wireless Saw Filter - AM2077S342 - Anatech Electronics, Inc.
Garfield, NJ, United States
2077 MHz Wireless Saw Filter
AM2077S342
2077 MHz Wireless Saw Filter AM2077S342
2077 MHz Wireless Saw Filter

2077 MHz Wireless Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2077S342
Product Name 2077 MHz Wireless Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2077 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details