Anatech Electronics, Inc. 2072 MHz Ceramic Band Pass Filter AM2072B1583

Description
2072 MHz Ceramic Band Pass Filter
Request a Quote
Description
2072 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2072 MHz Ceramic Band Pass Filter - AM2072B1583 - Anatech Electronics, Inc.
Garfield, NJ, United States
2072 MHz Ceramic Band Pass Filter
AM2072B1583
2072 MHz Ceramic Band Pass Filter AM2072B1583
2072 MHz Ceramic Band Pass Filter

2072 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2072B1583
Product Name 2072 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2072 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details