Anatech Electronics, Inc. 2072 MHz Connectorized Ceramic Band Pass Filter AM2072B1553-C

Description
2072 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
2072 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2072 MHz Connectorized Ceramic Band Pass Filter - AM2072B1553-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2072 MHz Connectorized Ceramic Band Pass Filter
AM2072B1553-C
2072 MHz Connectorized Ceramic Band Pass Filter AM2072B1553-C
2072 MHz Connectorized Ceramic Band Pass Filter

2072 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2072B1553-C
Product Name 2072 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2072 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details