Anatech Electronics, Inc. 2050 MHz / 2450 MHz Connectorized Ceramic Duplexer AM2050-2450D1121-C

Description
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer - AM2050-2450D1121-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer
AM2050-2450D1121-C
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer AM2050-2450D1121-C
2050 MHz / 2450 MHz Connectorized Ceramic Duplexer

2050 MHz / 2450 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2050-2450D1121-C
Product Name 2050 MHz / 2450 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

0-500 / 2200-2400 MHz LC Diplexer - AE500-2200LDP5450 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
View Details
1710-2205 MHz / 3420-6075 MHz Mid Band Diplexer - AE1957-4747DB5527 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1920-1980 / 2110-2170 MHz Duplexer - AE1950-2140DB5456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
1948.8-1958.8 /2110-2150 MHz Cavity Duplexer - AD1953-2130D404 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details