Anatech Electronics, Inc. 2017 MHz TD-SCDMA Saw Filter AM2017S340

Description
2017 MHz TD-SCDMA Saw Filter
Request a Quote
Description
2017 MHz TD-SCDMA Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2017 MHz TD-SCDMA Saw Filter - AM2017S340 - Anatech Electronics, Inc.
Garfield, NJ, United States
2017 MHz TD-SCDMA Saw Filter
AM2017S340
2017 MHz TD-SCDMA Saw Filter AM2017S340
2017 MHz TD-SCDMA Saw Filter

2017 MHz TD-SCDMA Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2017S340
Product Name 2017 MHz TD-SCDMA Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2018 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details