Anatech Electronics, Inc. 2000 MHz, 2185 MHz Ceramic Duplexer AM2000-2185D994

Description
1985 - 2015 MHz, 2170 - 2200 MHz Ceramic Duplexer for S Band applications
Request a Quote
Description
1985 - 2015 MHz, 2170 - 2200 MHz Ceramic Duplexer for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz, 2185 MHz Ceramic Duplexer - AM2000-2185D994 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz, 2185 MHz Ceramic Duplexer
AM2000-2185D994
2000 MHz, 2185 MHz Ceramic Duplexer AM2000-2185D994
1985 - 2015 MHz, 2170 - 2200 MHz Ceramic Duplexer for S Band applications

1985 - 2015 MHz, 2170 - 2200 MHz Ceramic Duplexer for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2000-2185D994
Product Name 2000 MHz, 2185 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
1164-1301/1525-1612 MHz Cavity Duplexer - AD1232-1568D405 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
2401-2423 MHz / 2451-2473 MHz Cavity Duplexer - AD2412-2462D246 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer - AE434-895-1833-2450QP8362 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors SMA; SMA Female
View Details