Anatech Electronics, Inc. 244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak) AE257-305DB5498-50W

Description
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)
Request a Quote
Description
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak) - AE257-305DB5498-50W - Anatech Electronics, Inc.
Garfield, NJ, United States
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)
AE257-305DB5498-50W
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak) AE257-305DB5498-50W
244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)

244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE257-305DB5498-50W
Product Name 244-270 MHz / 292-318 MHz LC Duplexer with 50W avg Power (100W peak)
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1747.5 MHz / 1842.5 MHz Cavity Duplexer - AD1747-1842D457 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details
2500-2590 MHz / 2650-2690 MHz Cavity Duplexer - AE2545-2670DB5513 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
4300-4500 MHz / 4900-5100 MHz Cavity Duplexer - AD4460-4940D256-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details