Anatech Electronics, Inc.
1997.5 MHz BPF
AM1997B540
Description
1997.5 MHz BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1997.5 MHz BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1997B540 |
|
Product Name
|
1997.5 MHz BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
1998 MHz
|
|
Bandwidth
|
12500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5310 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2452 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
12000 kHz
View Details