Anatech Electronics, Inc. 1962.5 MHz Ceramic Band Pass Filter AM1962B1529

Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1962.5 MHz Ceramic Band Pass Filter - AM1962B1529 - Anatech Electronics, Inc.
Garfield, NJ, United States
1962.5 MHz Ceramic Band Pass Filter
AM1962B1529
1962.5 MHz Ceramic Band Pass Filter AM1962B1529
1962.5 MHz Ceramic Band Pass Filter

1962.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1962B1529
Product Name 1962.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1962 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B952 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details