Anatech Electronics, Inc. 1962.5 MHz Ceramic Band Pass Filter AM1962B1515

Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1962.5 MHz Ceramic Band Pass Filter - AM1962B1515 - Anatech Electronics, Inc.
Garfield, NJ, United States
1962.5 MHz Ceramic Band Pass Filter
AM1962B1515
1962.5 MHz Ceramic Band Pass Filter AM1962B1515
1962.5 MHz Ceramic Band Pass Filter

1962.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1962B1515
Product Name 1962.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1962 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details