Anatech Electronics, Inc. 1960 MHz US-PCS, RF-Rx Saw Filter AM1960S397

Description
1960 MHz US-PCS, RF-Rx Saw Filter
Request a Quote
Description
1960 MHz US-PCS, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz US-PCS, RF-Rx Saw Filter - AM1960S397 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz US-PCS, RF-Rx Saw Filter
AM1960S397
1960 MHz US-PCS, RF-Rx Saw Filter AM1960S397
1960 MHz US-PCS, RF-Rx Saw Filter

1960 MHz US-PCS, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960S397
Product Name 1960 MHz US-PCS, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details