Anatech Electronics, Inc. 1960 MHz Saw Band Pass Filter AM1960S364

Description
1960 MHz Saw Band Pass Filter
Request a Quote
Description
1960 MHz Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Saw Band Pass Filter - AM1960S364 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Saw Band Pass Filter
AM1960S364
1960 MHz Saw Band Pass Filter AM1960S364
1960 MHz Saw Band Pass Filter

1960 MHz Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960S364
Product Name 1960 MHz Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details