Anatech Electronics, Inc. 1960 MHz Ceramic Band Pass Filter AM1960B1666

Description
1960 MHz Ceramic Band Pass Filter
Request a Quote
Description
1960 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Ceramic Band Pass Filter - AM1960B1666 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Ceramic Band Pass Filter
AM1960B1666
1960 MHz Ceramic Band Pass Filter AM1960B1666
1960 MHz Ceramic Band Pass Filter

1960 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960B1666
Product Name 1960 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1960 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details