Anatech Electronics, Inc. 1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM1950B1646-C

Description
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote
Description
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors - AM1950B1646-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
AM1950B1646-C
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM1950B1646-C
1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950B1646-C
Product Name 1950 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details