Anatech Electronics, Inc. 1950 MHz / 2140 MHz Ceramic Duplexer AM1950-2140D1098

Description
1950 MHz / 2140 MHz Ceramic Duplexer
Request a Quote
Description
1950 MHz / 2140 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz / 2140 MHz Ceramic Duplexer - AM1950-2140D1098 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz / 2140 MHz Ceramic Duplexer
AM1950-2140D1098
1950 MHz / 2140 MHz Ceramic Duplexer AM1950-2140D1098
1950 MHz / 2140 MHz Ceramic Duplexer

1950 MHz / 2140 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1950-2140D1098
Product Name 1950 MHz / 2140 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

824-849 MHz/ 869-894 MHz LTE Frequency Band 5 AMPS Duplexer - AD836-881D200-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
663-915 MHz / 1326-2745 MHz / 3420-6075 MHz Triplexer - AE789-2035-4747TR1288 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1000 MHz / 2000 MHz / 3000 MHz Triplexer - AD1000-2000-3000TR297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details