Anatech Electronics, Inc. 1900 MHz Ceramic Band Pass Filter AM1900B1479

Description
1900 MHz Ceramic Band Pass Filter
Request a Quote
Description
1900 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Ceramic Band Pass Filter - AM1900B1479 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Ceramic Band Pass Filter
AM1900B1479
1900 MHz Ceramic Band Pass Filter AM1900B1479
1900 MHz Ceramic Band Pass Filter

1900 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1900B1479
Product Name 1900 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1900 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details