Anatech Electronics, Inc. 1882 MHz / 1962 MHz Ceramic Duplexer AM1882-1962D1124

Description
1882 MHz / 1962 MHz Ceramic Duplexer
Request a Quote
Description
1882 MHz / 1962 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882 MHz / 1962 MHz Ceramic Duplexer - AM1882-1962D1124 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882 MHz / 1962 MHz Ceramic Duplexer
AM1882-1962D1124
1882 MHz / 1962 MHz Ceramic Duplexer AM1882-1962D1124
1882 MHz / 1962 MHz Ceramic Duplexer

1882 MHz / 1962 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1882-1962D1124
Product Name 1882 MHz / 1962 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

113-125 MHz / 160-170 MHz Duplexer - AE119-165DB5419 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
5725-5765 MHz / 5785-5825 MHz Cavity Duplexer - AD5745-5805D357 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
2412 / 2437 / 2462 MHz WiFi Triplexer - AD2412-2437-2462TR128 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3 dB
View Details
763-768 MHz / 793-798 MHz Single In/Out Duplexer - AD765-795C122 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details