Anatech Electronics, Inc. 1880 MHz US-PCS RF-Tx SAW Filter AM1880S390

Description
1880 MHz US-PCS RF-Tx SAW Filter
Request a Quote
Description
1880 MHz US-PCS RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz US-PCS RF-Tx SAW Filter - AM1880S390 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz US-PCS RF-Tx SAW Filter
AM1880S390
1880 MHz US-PCS RF-Tx SAW Filter AM1880S390
1880 MHz US-PCS RF-Tx SAW Filter

1880 MHz US-PCS RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1880S390
Product Name 1880 MHz US-PCS RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details