Anatech Electronics, Inc. 1880 MHz Ceramic Band Pass Filter AM1880B996

Description
1880 MHz Ceramic Band Pass Filter for PCS applications
Request a Quote
Description
1880 MHz Ceramic Band Pass Filter for PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Ceramic Band Pass Filter - AM1880B996 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Ceramic Band Pass Filter
AM1880B996
1880 MHz Ceramic Band Pass Filter AM1880B996
1880 MHz Ceramic Band Pass Filter for PCS applications

1880 MHz Ceramic Band Pass Filter for PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1880B996
Product Name 1880 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details