Anatech Electronics, Inc. 1880 / 1960 MHz Connectorized Ceramic Duplexer AM1880-1960D268-C

Description
1880 / 1960 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
1880 / 1960 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 / 1960 MHz Connectorized Ceramic Duplexer - AM1880-1960D268-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 / 1960 MHz Connectorized Ceramic Duplexer
AM1880-1960D268-C
1880 / 1960 MHz Connectorized Ceramic Duplexer AM1880-1960D268-C
1880 / 1960 MHz Connectorized Ceramic Duplexer

1880 / 1960 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1880-1960D268-C
Product Name 1880 / 1960 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D306 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer - AD14625-15250D409 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2036 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details