Anatech Electronics, Inc. 1880 MHz, 1960 MHz Ceramic Duplexer AM1880-1960D1004

Description
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications
Request a Quote
Description
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz, 1960 MHz Ceramic Duplexer - AM1880-1960D1004 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz, 1960 MHz Ceramic Duplexer
AM1880-1960D1004
1880 MHz, 1960 MHz Ceramic Duplexer AM1880-1960D1004
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications

1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1880-1960D1004
Product Name 1880 MHz, 1960 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2210-2235 MHz 2269-2285 MHz Cavity Duplexer - AD2222-2277D254 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
2500-2545/ 2620-2665 MHz LTE Frequency Band 7 Cavity Duplexer - AD2522-2642D337 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1710-2205 MHz / 3420-6075 MHz Mid Band Diplexer - AE1957-4747DB5527 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1025-1035 / 1085-1095 MHz Cavity Duplexer - AE1030-1090D483 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 dB
Return Loss 15 dB
View Details