Anatech Electronics, Inc. 1877 MHz Ceramic Band Pass Filter AM1877B1405

Description
1877 MHz Ceramic Band Pass Filter
Request a Quote
Description
1877 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1877 MHz Ceramic Band Pass Filter - AM1877B1405 - Anatech Electronics, Inc.
Garfield, NJ, United States
1877 MHz Ceramic Band Pass Filter
AM1877B1405
1877 MHz Ceramic Band Pass Filter AM1877B1405
1877 MHz Ceramic Band Pass Filter

1877 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1877B1405
Product Name 1877 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1877 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details