Anatech Electronics, Inc. 1800 MHz Ceramic Band Pass Filter AM1800B1534

Description
1800 MHz Ceramic Band Pass Filter
Request a Quote
Description
1800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Ceramic Band Pass Filter - AM1800B1534 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Ceramic Band Pass Filter
AM1800B1534
1800 MHz Ceramic Band Pass Filter AM1800B1534
1800 MHz Ceramic Band Pass Filter

1800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1800B1534
Product Name 1800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1800 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details