Anatech Electronics, Inc. 1800 / 2250 MHz Ceramic Duplexer AM1800-2250D1162

Description
1800 / 2250 MHz Ceramic Duplexer
Request a Quote
Description
1800 / 2250 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 / 2250 MHz Ceramic Duplexer - AM1800-2250D1162 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 / 2250 MHz Ceramic Duplexer
AM1800-2250D1162
1800 / 2250 MHz Ceramic Duplexer AM1800-2250D1162
1800 / 2250 MHz Ceramic Duplexer

1800 / 2250 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1800-2250D1162
Product Name 1800 / 2250 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
1850-1915 MHz/1930-1995 MHz Cavity Duplexer - AE1882-1962DB5478 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR308 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
1450-1650 MHz / 4000-6000 MHz Diplexer - AE1550-5000DB5489 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details