Anatech Electronics, Inc. 1747 MHz Ceramic Band Pass Filter AM1747B1369

Description
1747 MHz Ceramic Band Pass Filter
Request a Quote
Description
1747 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz Ceramic Band Pass Filter - AM1747B1369 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz Ceramic Band Pass Filter
AM1747B1369
1747 MHz Ceramic Band Pass Filter AM1747B1369
1747 MHz Ceramic Band Pass Filter

1747 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747B1369
Product Name 1747 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1747 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details