Anatech Electronics, Inc. 1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer AM1747-1842D1092-C

Description
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer - AM1747-1842D1092-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer
AM1747-1842D1092-C
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer AM1747-1842D1092-C
1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer

1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1747-1842D1092-C
Product Name 1747.5 MHz / 1842.5 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
663-915 MHz / 1326-2745 MHz / 3420-6075 MHz Triplexer - AE789-2035-4747TR1288 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
2025-2125 MHz / 2200-2300 MHz Cavity Duplexers - AE2075-2250DB5416 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
5180-5240 MHz Cavity Duplexer - AD5180-5240D312 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details