Anatech Electronics, Inc. 1900 MHz Ceramic Duplexer AM1735-2130D992

Description
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications
Request a Quote
Description
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Ceramic Duplexer - AM1735-2130D992 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Ceramic Duplexer
AM1735-2130D992
1900 MHz Ceramic Duplexer AM1735-2130D992
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications

1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1735-2130D992
Product Name 1900 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

138 MHz / 141 MHz LC Duplexer - AE138-141LDB5541 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 20 dB
View Details
1870-1885 MHz / 1950-1965 MHz Cavity Duplexer - AE1877-1957DB40B - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer - AD14625-15250D409 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR305 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details