Anatech Electronics, Inc. 1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer AM1732-2132D1136-C

Description
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer
Request a Quote
Description
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer - AM1732-2132D1136-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer
AM1732-2132D1136-C
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer AM1732-2132D1136-C
1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer

1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1732-2132D1136-C
Product Name 1710-1755 / 2110-2155 MHz LTE Frequency Band 4 Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-1785 MHz / 1805-1880 MHz Cavity Duplexer/ Diplexer - AD1747-1842D335-NF - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.2 dB
View Details
766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
1780 MHz / 2167.5 MHz Cavity Duplexer - AE1780-2167DB5507 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -0.6000 dB
Return Loss 15 dB
View Details
663-915 MHz / 1326-2745 MHz Low Band Diplexer - AE789-2035DB5526 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details