Anatech Electronics, Inc. 707 / 737 MHz Saw Duplexer AE707-737SD385

Description
707 / 737 MHz Saw Duplexer
Request a Quote
Description
707 / 737 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 / 737 MHz Saw Duplexer - AE707-737SD385 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 / 737 MHz Saw Duplexer
AE707-737SD385
707 / 737 MHz Saw Duplexer AE707-737SD385
707 / 737 MHz Saw Duplexer

707 / 737 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE707-737SD385
Product Name 707 / 737 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

746-757 MHz / 776-787 MHz Cavity Duplexer - AD751-781D320 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
730 / 2058.5 MHz LC Diplexer - AD730-2058D473 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
15550-16000 MHz / 16500-16900 MHz Cavity Duplexer - AE15775-16700DB5533 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
400 - 6000 MHz Multiplexer - AE450-900-1385-2350-5450MP1037 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details