Anatech Electronics, Inc.
170MHz SAW BPF
AM170S816
Description
170MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
170MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM170S816 |
|
Product Name
|
170MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
170 MHz
|
|
Bandwidth
|
19500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3414 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1325 MHz
Bandwidth
750000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1690 MHz
Bandwidth
32000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
75000 kHz
View Details