Anatech Electronics, Inc. 170.490 MHz Crystal Filter AM170.490CR216

Description
170.490 MHz Crystal Filter
Request a Quote
Description
170.490 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
170.490 MHz Crystal Filter - AM170.490CR216 - Anatech Electronics, Inc.
Garfield, NJ, United States
170.490 MHz Crystal Filter
AM170.490CR216
170.490 MHz Crystal Filter AM170.490CR216
170.490 MHz Crystal Filter

170.490 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM170.490CR216
Product Name 170.490 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 170 MHz
Bandwidth 15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details