Anatech Electronics, Inc. 170.3 MHz Crystal Band Pass Filter AM170.3CR174

Description
170.3 MHz Crystal Band Pass Filter
Request a Quote
Description
170.3 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
170.3 MHz Crystal Band Pass Filter - AM170.3CR174 - Anatech Electronics, Inc.
Garfield, NJ, United States
170.3 MHz Crystal Band Pass Filter
AM170.3CR174
170.3 MHz Crystal Band Pass Filter AM170.3CR174
170.3 MHz Crystal Band Pass Filter

170.3 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM170.3CR174
Product Name 170.3 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 170 MHz
Bandwidth 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details