Anatech Electronics, Inc. 1643 MHz Wireless Balanced RF SAW Filter AM1690S385

Description
1643 MHz Wireless Balanced RF SAW Filter
Request a Quote
Description
1643 MHz Wireless Balanced RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1643 MHz Wireless Balanced RF SAW Filter - AM1690S385 - Anatech Electronics, Inc.
Garfield, NJ, United States
1643 MHz Wireless Balanced RF SAW Filter
AM1690S385
1643 MHz Wireless Balanced RF SAW Filter AM1690S385
1643 MHz Wireless Balanced RF SAW Filter

1643 MHz Wireless Balanced RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1690S385
Product Name 1643 MHz Wireless Balanced RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1644 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details