Anatech Electronics, Inc. 164.3250 MHz Crystal Band Pass Filter AM164.325CR336

Description
164.3250 MHz Crystal Band Pass Filter
Request a Quote
Description
164.3250 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
164.3250 MHz Crystal Band Pass Filter - AM164.325CR336 - Anatech Electronics, Inc.
Garfield, NJ, United States
164.3250 MHz Crystal Band Pass Filter
AM164.325CR336
164.3250 MHz Crystal Band Pass Filter AM164.325CR336
164.3250 MHz Crystal Band Pass Filter

164.3250 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM164.325CR336
Product Name 164.3250 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 164 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details