Anatech Electronics, Inc. 163.6000 MHz Crystal Band Pass Filter AM163.6CR334

Description
163.6000 MHz Crystal Band Pass Filter
Request a Quote
Description
163.6000 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
163.6000 MHz Crystal Band Pass Filter - AM163.6CR334 - Anatech Electronics, Inc.
Garfield, NJ, United States
163.6000 MHz Crystal Band Pass Filter
AM163.6CR334
163.6000 MHz Crystal Band Pass Filter AM163.6CR334
163.6000 MHz Crystal Band Pass Filter

163.6000 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM163.6CR334
Product Name 163.6000 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 164 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details