Anatech Electronics, Inc. 162 MHz IF Saw Filter 14 MHz Bandwidth AM162S625

Description
162 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
162 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162 MHz IF Saw Filter 14 MHz Bandwidth - AM162S625 - Anatech Electronics, Inc.
Garfield, NJ, United States
162 MHz IF Saw Filter 14 MHz Bandwidth
AM162S625
162 MHz IF Saw Filter 14 MHz Bandwidth AM162S625
162 MHz IF Saw Filter 14 MHz Bandwidth

162 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162S625
Product Name 162 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 162 MHz
Bandwidth 14360 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details