Anatech Electronics, Inc. 160 MHz IF Saw Filter 9 MHz Bandwidth AM160S624

Description
160 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
160 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz IF Saw Filter 9 MHz Bandwidth - AM160S624 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz IF Saw Filter 9 MHz Bandwidth
AM160S624
160 MHz IF Saw Filter 9 MHz Bandwidth AM160S624
160 MHz IF Saw Filter 9 MHz Bandwidth

160 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S624
Product Name 160 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 9200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details