Anatech Electronics, Inc. 1600.0 MHz SAW Band Pass Filter AM1600S1059

Description
1600.0 MHz SAW Band Pass Filter
Request a Quote
Description
1600.0 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600.0 MHz SAW Band Pass Filter - AM1600S1059 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600.0 MHz SAW Band Pass Filter
AM1600S1059
1600.0 MHz SAW Band Pass Filter AM1600S1059
1600.0 MHz SAW Band Pass Filter

1600.0 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1600S1059
Product Name 1600.0 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1600 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details