Anatech Electronics, Inc. 1600 MHz Connectorized Ceramic Duplexer AM1600D803-C

Description
1600 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
1600 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Connectorized Ceramic Duplexer - AM1600D803-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Connectorized Ceramic Duplexer
AM1600D803-C
1600 MHz Connectorized Ceramic Duplexer AM1600D803-C
1600 MHz Connectorized Ceramic Duplexer

1600 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1600D803-C
Product Name 1600 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

820 MHz / 1927.5 MHz Single In/Out Duplexer - AD820-1927C118 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
1200 MHz /2047.5 MHz/2245 MHz Triplexer - AE1200-2047-2245TR1282 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
448.25-458.25 MHz / 468.475-478.475 MHz Cavity Duplexer - AD453-473D387 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
663-698 MHz / 617-652 MHz Connectorized Ceramic Duplexer - AE680-634CD1204-C - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details