Anatech Electronics, Inc. 160.175 MHz Crystal Filter AM160.175CR268

Description
160.175 MHz Crystal Filter
Request a Quote
Description
160.175 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160.175 MHz Crystal Filter - AM160.175CR268 - Anatech Electronics, Inc.
Garfield, NJ, United States
160.175 MHz Crystal Filter
AM160.175CR268
160.175 MHz Crystal Filter AM160.175CR268
160.175 MHz Crystal Filter

160.175 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160.175CR268
Product Name 160.175 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 160 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details