Anatech Electronics, Inc. 1575 MHz GPS RF Saw Filter AM1575S380

Description
1575 MHz GPS RF Saw Filter
Request a Quote
Description
1575 MHz GPS RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS RF Saw Filter - AM1575S380 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS RF Saw Filter
AM1575S380
1575 MHz GPS RF Saw Filter AM1575S380
1575 MHz GPS RF Saw Filter

1575 MHz GPS RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S380
Product Name 1575 MHz GPS RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details