Anatech Electronics, Inc. 1575 MHz GPS Balanced RF SAW Filter AM1575S374

Description
1575 MHz GPS Balanced RF SAW Filter
Request a Quote
Description
1575 MHz GPS Balanced RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS Balanced RF SAW Filter - AM1575S374 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS Balanced RF SAW Filter
AM1575S374
1575 MHz GPS Balanced RF SAW Filter AM1575S374
1575 MHz GPS Balanced RF SAW Filter

1575 MHz GPS Balanced RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S374
Product Name 1575 MHz GPS Balanced RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details